Certex UK Round Sling POWERTEX PRS r-PET WLL ton 2 340100200300330

Description
Powertex Round slings PRS r-PET are made from high-strength recycled polyester (r-PET) yarn having a robust protective cover. Because it is made from r-PET yarn, this product has up to 65% CO2 reduction* compared to the standard PRS round sling. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab documents drop-down menu) The PRS r-PET slings are color coded for quick and easy identification of the Working Load Limit (WLL). Safe – All Powertex PRS r-PET slings are made from high-strength recycled polyester and tested in accordance with EN 1492-2 Durable protective cover Each sling carries a blue label giving the correct WLL for different load connection methods and angles Each sling is marked with a unique serial number for safe sling registration Serial number is expressed both in a numeric format as well as Barcode for quick registration and maintenance Year/Month calendar printed on the label where the next inspection date can be marked or punched Printing on the blue label is protected by an additional transparent plastic layer for long life All round slings carry a white label showing a pictogram with important user warning instructions QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each sling Chemical resistance: Resistant to most acids, but not strong alkalizes. Stretch at working load: 2-3%. Length tolerance: Nominal length (EWL) ±2%.< *A 3rd party climate LCA with a cradle-to-gate perspective according to ISO14067 has shown that our r-PET round slings have up to 65% less CO2e emissions than our standard product. This means that our products are not only better for the environment but also make a positive contribution to reducing CO2 emissions.
Request a Quote
Description
Powertex Round slings PRS r-PET are made from high-strength recycled polyester (r-PET) yarn having a robust protective cover. Because it is made from r-PET yarn, this product has up to 65% CO2 reduction* compared to the standard PRS round sling. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab documents drop-down menu) The PRS r-PET slings are color coded for quick and easy identification of the Working Load Limit (WLL). Safe – All Powertex PRS r-PET slings are made from high-strength recycled polyester and tested in accordance with EN 1492-2 Durable protective cover Each sling carries a blue label giving the correct WLL for different load connection methods and angles Each sling is marked with a unique serial number for safe sling registration Serial number is expressed both in a numeric format as well as Barcode for quick registration and maintenance Year/Month calendar printed on the label where the next inspection date can be marked or punched Printing on the blue label is protected by an additional transparent plastic layer for long life All round slings carry a white label showing a pictogram with important user warning instructions QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each sling Chemical resistance: Resistant to most acids, but not strong alkalizes. Stretch at working load: 2-3%. Length tolerance: Nominal length (EWL) ±2%.< *A 3rd party climate LCA with a cradle-to-gate perspective according to ISO14067 has shown that our r-PET round slings have up to 65% less CO2e emissions than our standard product. This means that our products are not only better for the environment but also make a positive contribution to reducing CO2 emissions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Round Sling POWERTEX PRS r-PET WLL ton 2 - 340100200300330 - Certex UK
Harworth, United Kingdom
Round Sling POWERTEX PRS r-PET WLL ton 2
340100200300330
Round Sling POWERTEX PRS r-PET WLL ton 2 340100200300330
Powertex Round slings PRS r-PET are made from high-strength recycled polyester (r-PET) yarn having a robust protective cover. Because it is made from r-PET yarn, this product has up to 65% CO2 reduction* compared to the standard PRS round sling. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab documents drop-down menu) The PRS r-PET slings are color coded for quick and easy identification of the Working Load Limit (WLL). Safe – All Powertex PRS r-PET slings are made from high-strength recycled polyester and tested in accordance with EN 1492-2 Durable protective cover Each sling carries a blue label giving the correct WLL for different load connection methods and angles Each sling is marked with a unique serial number for safe sling registration Serial number is expressed both in a numeric format as well as Barcode for quick registration and maintenance Year/Month calendar printed on the label where the next inspection date can be marked or punched Printing on the blue label is protected by an additional transparent plastic layer for long life All round slings carry a white label showing a pictogram with important user warning instructions QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each sling Chemical resistance: Resistant to most acids, but not strong alkalizes. Stretch at working load: 2-3%. Length tolerance: Nominal length (EWL) ±2%.< *A 3rd party climate LCA with a cradle-to-gate perspective according to ISO14067 has shown that our r-PET round slings have up to 65% less CO2e emissions than our standard product. This means that our products are not only better for the environment but also make a positive contribution to reducing CO2 emissions.

Powertex Round slings PRS r-PET are made from high-strength recycled polyester (r-PET) yarn having a robust protective cover. Because it is made from r-PET yarn, this product has up to 65% CO2 reduction* compared to the standard PRS round sling.

Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™. In November 2023, this product won the prestigious LEEA Sustainable Award.

Sustainability Fact Sheet Available (see tab documents drop-down menu)

The PRS r-PET slings are color coded for quick and easy identification of the Working Load Limit (WLL).

  • Safe – All Powertex PRS r-PET slings are made from high-strength recycled polyester and tested in accordance with EN 1492-2
  • Durable protective cover
  • Each sling carries a blue label giving the correct WLL for different load connection methods and angles
  • Each sling is marked with a unique serial number for safe sling registration
  • Serial number is expressed both in a numeric format as well as Barcode for quick registration and maintenance
  • Year/Month calendar printed on the label where the next inspection date can be marked or punched
  • Printing on the blue label is protected by an additional transparent plastic layer for long life
  • All round slings carry a white label showing a pictogram with important user warning instructions
  • QR code for on-site access to Multilanguage user manuals
  • Test certificate and Declaration of Conformity enclosed with each sling

Chemical resistance: Resistant to most acids, but not strong alkalizes.

Stretch at working load: 2-3%.

Length tolerance: Nominal length (EWL) ±2%.<

*A 3rd party climate LCA with a cradle-to-gate perspective according to ISO14067 has shown that our r-PET round slings have up to 65% less CO2e emissions than our standard product. This means that our products are not only better for the environment but also make a positive contribution to reducing CO2 emissions.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting and Rigging Attachments
Product Number 340100200300330
Product Name Round Sling POWERTEX PRS r-PET WLL ton 2
Product Type Sling
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 1-leg with safety hook, grade 8 Chain diameter 16 - 230501600300130 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 8.82 tons (8 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 6 - 230800600700110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 1.76 tons (1.6 metric tons)
View Details
Chain sling 2-leg with latch hook, grade 8 Chain diameter 20 - 230802000200110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 18.74 tons (17 metric tons)
View Details
Chain sling 4-leg with safety hook, grade 8 Chain diameter 13 - 231301300700140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 12.35 tons (11.2 metric tons)
View Details