Typical applications: Mooring and towage.
Generally: A 12 strand roundline profile gives TQ12 excellent abrasion characteristics so increasing its service lifetime over conventional constructions. This construction helps reduce kinking, making it easy to handle and store. TQ12 is quick and easy to splice.
Markers: None.
Relative density: 0.92.
Melting point: 170°C.
Torque properties: Torque balanced.
Shrinkage (cold water): 0%.
Water uptake: Low.
UV resistance: Fully UV stabilised.
Abrasion resistance: Excellent.
Break elongation: Approx 18%.
| Certex UK | |
|---|---|
| Product Category | Synthetic Fibers and Fabrics |
| Product Number | 301205202200041 |
| Product Name | TQ12 Xtra Diameter (mm) 52 |
| Product Form | Rope or Cordage |
| Material | Olefin |
| Applications | Marine; Mooring and towage. |