Certex UK Nylon Rope, 3-Strand Diameter (mm) 10 300301002200050

Description
Very strong synthetic fibre rope with excellent shock absorption properties. High elongation makes this rope ideal for towing and mooring applications. Nylon ropes offer greater break load strength than polyester and polysteel. Please note that all nylon ropes absorb water and as a consequence the ropes strength will be reduced when wet. Specific gravity: 1.14 (sinks) Melting point: 250°C Elongation: 26% Strength wet/dry: 85-90% Shock Absorption: Excellent Water Absorption: Yes Abrasion Resistance: Very Good Standard: EN ISO 1140:2004
Request a Quote
Description
Very strong synthetic fibre rope with excellent shock absorption properties. High elongation makes this rope ideal for towing and mooring applications. Nylon ropes offer greater break load strength than polyester and polysteel. Please note that all nylon ropes absorb water and as a consequence the ropes strength will be reduced when wet. Specific gravity: 1.14 (sinks) Melting point: 250°C Elongation: 26% Strength wet/dry: 85-90% Shock Absorption: Excellent Water Absorption: Yes Abrasion Resistance: Very Good Standard: EN ISO 1140:2004
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nylon Rope, 3-Strand Diameter (mm) 10 - 300301002200050 - Certex UK
Harworth, United Kingdom
Nylon Rope, 3-Strand Diameter (mm) 10
300301002200050
Nylon Rope, 3-Strand Diameter (mm) 10 300301002200050
Very strong synthetic fibre rope with excellent shock absorption properties. High elongation makes this rope ideal for towing and mooring applications. Nylon ropes offer greater break load strength than polyester and polysteel. Please note that all nylon ropes absorb water and as a consequence the ropes strength will be reduced when wet. Specific gravity: 1.14 (sinks) Melting point: 250°C Elongation: 26% Strength wet/dry: 85-90% Shock Absorption: Excellent Water Absorption: Yes Abrasion Resistance: Very Good Standard: EN ISO 1140:2004

Very strong synthetic fibre rope with excellent shock absorption properties. High elongation makes this rope ideal for towing and mooring applications. Nylon ropes offer greater break load strength than polyester and polysteel. Please note that all nylon ropes absorb water and as a consequence the ropes strength will be reduced when wet.
Specific gravity: 1.14 (sinks)
Melting point: 250°C
Elongation: 26%
Strength wet/dry: 85-90%
Shock Absorption: Excellent
Water Absorption: Yes
Abrasion Resistance: Very Good
Standard: EN ISO 1140:2004

Supplier's Site

Technical Specifications

  Certex UK
Product Category Synthetic Fibers and Fabrics
Product Number 300301002200050
Product Name Nylon Rope, 3-Strand Diameter (mm) 10
Product Form Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Fibre Rope 3-Strand. Diameter (mm) 4 - 300300409990010 - Certex UK
Specs
Product Form Rope or Cordage
Material Polypropylene
Width / OD 0.16 inch (4 mm)
View Details
Nylon Rope, 3-Strand Diameter (mm) 28 - 300302802200050 - Certex UK
Specs
Product Form Rope or Cordage
Material Polyamide
Width / OD 1.10 inch (28 mm)
View Details
TQ12 Xtra Diameter (mm) 60 - 301206002200041 - Certex UK
Specs
Product Form Rope or Cordage
Material Olefin
Applications Marine; Mooring and towage.
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 6 - 300300602200010 - Certex UK
Specs
Product Form Rope or Cordage
Material Polypropylene
Width / OD 0.24 inch (6 mm)
View Details