Certex UK Steel Wire Rope Verotop P Rope Ø 43 mm 104104303270149

Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote
Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop P Rope Ø 43 mm - 104104303270149 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop P Rope Ø 43 mm
104104303270149
Steel Wire Rope Verotop P Rope Ø 43 mm 104104303270149
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.

Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands
and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Provides a very stable rope structure and achieves excellent bending fatigue results.
  • Offers excellent crushing and very good abrasion resistance.
  • Possesses perfect spooling behavior on multilayer drum.

ISO 4309 Rope Category No: All Diameters RCN.23-3.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104104303270149
Product Name Steel Wire Rope Verotop P Rope Ø 43 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 36 - 101103604300341 - Certex UK
Specs
Application Power and Public Utility
Strength 207715 lbs (94202 kg)
Diameter 1.42 inch (36 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 46 - 101104603250231 - Certex UK
Specs
Application Power and Public Utility
Strength 299658 lbs (135900 kg)
Diameter 1.81 inch (46 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 12 mm - 101101203250170 - Certex UK
Specs
Application Power and Public Utility
Strength 18906 lbs (8574 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 46 - 101104604250231 - Certex UK
Specs
Application Power and Public Utility
Strength 299658 lbs (135900 kg)
Diameter 1.81 inch (46 mm)
View Details