Certex UK Steel Wire Rope Verotop Rope Ø 40 mm 104104005300129

Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop Rope Ø 40 mm - 104104005300129 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop Rope Ø 40 mm
104104005300129
Steel Wire Rope Verotop Rope Ø 40 mm 104104005300129
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop is a very flexible rotation-resistant rope
with compacted strands.
Features:

  • Extremely high breaking force.
  • Very good fatigue properties.
  • Very high resistance against flattening and wear.
  • Especially suitable for multiple layer spooling.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104104005300129
Product Name Steel Wire Rope Verotop Rope Ø 40 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 42 - 101104203250231 - Certex UK
Specs
Application Power and Public Utility
Strength 249978 lbs (113369 kg)
Diameter 1.65 inch (42 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 7 mm - 101100704250160 - Certex UK
Specs
Strength 7576 lbs (3436 kg)
Diameter 0.2756 inch (7 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 26 mm - 101102604050191 - Certex UK
Specs
Application Power and Public Utility
Strength 82502 lbs (37416 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100304070191 - Certex UK
Specs
Application Power and Public Utility
Strength 1218 lbs (553 kg)
Diameter 0.1181 inch (3 mm)
View Details