Certex UK Steel Wire Rope verotop E Rope Ø 34 mm 104103405070139

Description
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verotop E Rope Ø 34 mm - 104103405070139 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verotop E Rope Ø 34 mm
104103405070139
Steel Wire Rope verotop E Rope Ø 34 mm 104103405070139
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands.

Properties:

  • High breaking strength with very strong resistance to drum crushing.
  • Very good bending fatigue results..
  • Great resistance to crushing and abrasion.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104103405070139
Product Name Steel Wire Rope verotop E Rope Ø 34 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 2.3 mm - 101100234250160 - Certex UK
Specs
Strength 755 lbs (343 kg)
Diameter 0.0906 inch (2.3 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 22 - 101102204300341 - Certex UK
Specs
Application Power and Public Utility
Strength 77556 lbs (35173 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 15 mm - 101101504250160 - Certex UK
Specs
Strength 34844 lbs (15802 kg)
Diameter 0.5906 inch (15 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 44 - 101104404250231 - Certex UK
Specs
Application Power and Public Utility
Strength 274256 lbs (124379 kg)
Diameter 1.73 inch (44 mm)
View Details