Certex UK Steel Wire Rope Verotop Rope Ø 33 mm 104103306270129

Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop Rope Ø 33 mm - 104103306270129 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop Rope Ø 33 mm
104103306270129
Steel Wire Rope Verotop Rope Ø 33 mm 104103306270129
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop is a very flexible rotation-resistant rope
with compacted strands.
Features:

  • Extremely high breaking force.
  • Very good fatigue properties.
  • Very high resistance against flattening and wear.
  • Especially suitable for multiple layer spooling.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104103306270129
Product Name Steel Wire Rope Verotop Rope Ø 33 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 20 mm - 101102003270191 - Certex UK
Specs
Application Power and Public Utility
Strength 54177 lbs (24570 kg)
Diameter 0.7874 inch (20 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 10 mm - 101101004070191 - Certex UK
Specs
Application Power and Public Utility
Strength 13533 lbs (6137 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 12 mm - 101101204270170 - Certex UK
Specs
Application Power and Public Utility
Strength 20929 lbs (9492 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 19 - 101101903270341 - Certex UK
Specs
Application Power and Public Utility
Strength 52378 lbs (23754 kg)
Diameter 0.7480 inch (19 mm)
View Details