Certex UK Steel Wire Rope verotop E Rope Ø 29 mm 104102906300139

Description
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verotop E Rope Ø 29 mm - 104102906300139 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verotop E Rope Ø 29 mm
104102906300139
Steel Wire Rope verotop E Rope Ø 29 mm 104102906300139
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands.

Properties:

  • High breaking strength with very strong resistance to drum crushing.
  • Very good bending fatigue results..
  • Great resistance to crushing and abrasion.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104102906300139
Product Name Steel Wire Rope verotop E Rope Ø 29 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 13 mm - 101101303270171 - Certex UK
Specs
Application Power and Public Utility
Strength 24503 lbs (11113 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 11 - 101101104270231 - Certex UK
Specs
Application Power and Public Utility
Strength 18973 lbs (8605 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 32 mm - 101103204050191 - Certex UK
Specs
Application Power and Public Utility
Strength 124989 lbs (56684 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 15 mm - 101101504270191 - Certex UK
Specs
Application Power and Public Utility
Strength 30348 lbs (13763 kg)
Diameter 0.5906 inch (15 mm)
View Details