Certex UK Steel Wire Rope Verotop Rope Ø 28.6 mm 104102866070129

Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop Rope Ø 28.6 mm - 104102866070129 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop Rope Ø 28.6 mm
104102866070129
Steel Wire Rope Verotop Rope Ø 28.6 mm 104102866070129
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop is a very flexible rotation-resistant rope
with compacted strands.
Features:

  • Extremely high breaking force.
  • Very good fatigue properties.
  • Very high resistance against flattening and wear.
  • Especially suitable for multiple layer spooling.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104102866070129
Product Name Steel Wire Rope Verotop Rope Ø 28.6 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 15 mm - 101101503250191 - Certex UK
Specs
Application Power and Public Utility
Strength 27426 lbs (12438 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100204070191 - Certex UK
Specs
Application Power and Public Utility
Strength 2788 lbs (1264 kg)
Diameter 0.0787 inch (2 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 42 - 101104204270341 - Certex UK
Specs
Application Power and Public Utility
Strength 256497 lbs (116325 kg)
Diameter 1.65 inch (42 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 32 - 101103204270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 148818 lbs (67491 kg)
Diameter 1.26 inch (32 mm)
View Details