Certex UK Steel Wire Rope Verotop P Rope Ø 28.6 mm 104102864270149

Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote
Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop P Rope Ø 28.6 mm - 104102864270149 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop P Rope Ø 28.6 mm
104102864270149
Steel Wire Rope Verotop P Rope Ø 28.6 mm 104102864270149
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.

Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands
and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Provides a very stable rope structure and achieves excellent bending fatigue results.
  • Offers excellent crushing and very good abrasion resistance.
  • Possesses perfect spooling behavior on multilayer drum.

ISO 4309 Rope Category No: All Diameters RCN.23-3.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104102864270149
Product Name Steel Wire Rope Verotop P Rope Ø 28.6 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 46 - 101104603270231 - Certex UK
Specs
Application Power and Public Utility
Strength 331805 lbs (150478 kg)
Diameter 1.81 inch (46 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100304070191 - Certex UK
Specs
Application Power and Public Utility
Strength 1218 lbs (553 kg)
Diameter 0.1181 inch (3 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 18 mm - 101101803250191 - Certex UK
Specs
Application Power and Public Utility
Strength 39565 lbs (17943 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 26 - 101102603270341 - Certex UK
Specs
Application Power and Public Utility
Strength 98238 lbs (44552 kg)
Diameter 1.02 inch (26 mm)
View Details