Certex UK Steel Wire Rope Verotop P Rope Ø 28 mm 104102806300149

Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote
Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop P Rope Ø 28 mm - 104102806300149 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop P Rope Ø 28 mm
104102806300149
Steel Wire Rope Verotop P Rope Ø 28 mm 104102806300149
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.

Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands
and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Provides a very stable rope structure and achieves excellent bending fatigue results.
  • Offers excellent crushing and very good abrasion resistance.
  • Possesses perfect spooling behavior on multilayer drum.

ISO 4309 Rope Category No: All Diameters RCN.23-3.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104102806300149
Product Name Steel Wire Rope Verotop P Rope Ø 28 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100404050191 - Certex UK
Specs
Application Power and Public Utility
Strength 1954 lbs (886 kg)
Diameter 0.1575 inch (4 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 14 mm - 101101403250191 - Certex UK
Specs
Application Power and Public Utility
Strength 24054 lbs (10909 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 18 - 101101804250231 - Certex UK
Specs
Application Power and Public Utility
Strength 45859 lbs (20798 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 22 mm - 101102203050191 - Certex UK
Specs
Application Power and Public Utility
Strength 59122 lbs (26813 kg)
Diameter 0.8661 inch (22 mm)
View Details