Certex UK Steel Wire Rope verotop E Rope Ø 26 mm 104102606100139

Description
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verotop E Rope Ø 26 mm - 104102606100139 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verotop E Rope Ø 26 mm
104102606100139
Steel Wire Rope verotop E Rope Ø 26 mm 104102606100139
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands.

Properties:

  • High breaking strength with very strong resistance to drum crushing.
  • Very good bending fatigue results..
  • Great resistance to crushing and abrasion.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104102606100139
Product Name Steel Wire Rope verotop E Rope Ø 26 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 24 - 101102403270341 - Certex UK
Specs
Application Power and Public Utility
Strength 83850 lbs (38027 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 7 mm - 101100703050191 - Certex UK
Specs
Application Power and Public Utility
Strength 5980 lbs (2712 kg)
Diameter 0.2756 inch (7 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 10 mm - 101101004250160 - Certex UK
Specs
Strength 15444 lbs (7004 kg)
Diameter 0.3937 inch (10 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 12 - 101101203270231 - Certex UK
Specs
Application Power and Public Utility
Strength 22480 lbs (10195 kg)
Diameter 0.4724 inch (12 mm)
View Details