Certex UK Wire rope Dyform 34LR Rope Ø 25 mm 104102506300259

Description
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. ISO 4309 Rope Category No: 10-40mm RCN.23-2, 42-76mm RCN.31
Request a Quote
Description
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. ISO 4309 Rope Category No: 10-40mm RCN.23-2, 42-76mm RCN.31
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 34LR Rope Ø 25 mm - 104102506300259 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 34LR Rope Ø 25 mm
104102506300259
Wire rope Dyform 34LR Rope Ø 25 mm 104102506300259
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. ISO 4309 Rope Category No: 10-40mm RCN.23-2, 42-76mm RCN.31

Very Low Rotation.
Superior bending fatigue life when compared with conventional low rotation ropes.
Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands.
Reduced elongation results from increased steel content and the Dyform process.
ISO 4309 Rope Category No: 10-40mm RCN.23-2, 42-76mm RCN.31

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104102506300259
Product Name Wire rope Dyform 34LR Rope Ø 25 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 26 mm - 101102604270191 - Certex UK
Specs
Application Power and Public Utility
Strength 91494 lbs (41494 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 10 - 101101003270341 - Certex UK
Specs
Application Power and Public Utility
Strength 14545 lbs (6596 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 13 - 101101304270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 24503 lbs (11113 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 8 - 101100804270341 - Certex UK
Specs
Application Power and Public Utility
Strength 9307 lbs (4221 kg)
Diameter 0.3150 inch (8 mm)
View Details