Certex UK Wire rope Dyform 34LR Rope Ø 25 mm 104102505300259

Description
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. ISO 4309 Rope Category No: 10-40mm RCN.23-2, 42-76mm RCN.31
Request a Quote
Description
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. ISO 4309 Rope Category No: 10-40mm RCN.23-2, 42-76mm RCN.31
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 34LR Rope Ø 25 mm - 104102505300259 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 34LR Rope Ø 25 mm
104102505300259
Wire rope Dyform 34LR Rope Ø 25 mm 104102505300259
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. ISO 4309 Rope Category No: 10-40mm RCN.23-2, 42-76mm RCN.31

Very Low Rotation.
Superior bending fatigue life when compared with conventional low rotation ropes.
Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands.
Reduced elongation results from increased steel content and the Dyform process.
ISO 4309 Rope Category No: 10-40mm RCN.23-2, 42-76mm RCN.31

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104102505300259
Product Name Wire rope Dyform 34LR Rope Ø 25 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100204070191 - Certex UK
Specs
Application Power and Public Utility
Strength 2788 lbs (1264 kg)
Diameter 0.0787 inch (2 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 5 mm - 101100504250160 - Certex UK
Specs
Strength 3867 lbs (1754 kg)
Diameter 0.1969 inch (5 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 12 mm - 101101204070191 - Certex UK
Specs
Application Power and Public Utility
Strength 19468 lbs (8829 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 12 - 101101203300341 - Certex UK
Specs
Application Power and Public Utility
Strength 23154 lbs (10501 kg)
Diameter 0.4724 inch (12 mm)
View Details