Certex UK Steel Wire Rope Verotop P Rope Ø 23 mm 104102304070149

Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote
Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop P Rope Ø 23 mm - 104102304070149 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop P Rope Ø 23 mm
104102304070149
Steel Wire Rope Verotop P Rope Ø 23 mm 104102304070149
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.

Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands
and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Provides a very stable rope structure and achieves excellent bending fatigue results.
  • Offers excellent crushing and very good abrasion resistance.
  • Possesses perfect spooling behavior on multilayer drum.

ISO 4309 Rope Category No: All Diameters RCN.23-3.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104102304070149
Product Name Steel Wire Rope Verotop P Rope Ø 23 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 42 - 101104204270231 - Certex UK
Specs
Application Power and Public Utility
Strength 276729 lbs (125501 kg)
Diameter 1.65 inch (42 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100903050191 - Certex UK
Specs
Application Power and Public Utility
Strength 9891 lbs (4486 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103404270191 - Certex UK
Specs
Application Power and Public Utility
Strength 156461 lbs (70957 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 13 mm - 101101303270171 - Certex UK
Specs
Application Power and Public Utility
Strength 24503 lbs (11113 kg)
Diameter 0.5118 inch (13 mm)
View Details