Certex UK Steel Wire Rope Verotop P Rope Ø 23 mm 104102303070149

Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote
Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop P Rope Ø 23 mm - 104102303070149 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop P Rope Ø 23 mm
104102303070149
Steel Wire Rope Verotop P Rope Ø 23 mm 104102303070149
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.

Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands
and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Provides a very stable rope structure and achieves excellent bending fatigue results.
  • Offers excellent crushing and very good abrasion resistance.
  • Possesses perfect spooling behavior on multilayer drum.

ISO 4309 Rope Category No: All Diameters RCN.23-3.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104102303070149
Product Name Steel Wire Rope Verotop P Rope Ø 23 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 13 mm - 101101304270191 - Certex UK
Specs
Application Power and Public Utility
Strength 22862 lbs (10368 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 4 mm - 101100404250160 - Certex UK
Specs
Strength 2473 lbs (1121 kg)
Diameter 0.1575 inch (4 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 11 - 101101104300341 - Certex UK
Specs
Application Power and Public Utility
Strength 19378 lbs (8788 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 26 mm - 101102603070191 - Certex UK
Specs
Application Power and Public Utility
Strength 91494 lbs (41494 kg)
Diameter 1.02 inch (26 mm)
View Details