Certex UK Steel Wire Rope Verotop P Rope Ø 22 mm 104102205070149

Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote
Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop P Rope Ø 22 mm - 104102205070149 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop P Rope Ø 22 mm
104102205070149
Steel Wire Rope Verotop P Rope Ø 22 mm 104102205070149
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.

Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands
and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Provides a very stable rope structure and achieves excellent bending fatigue results.
  • Offers excellent crushing and very good abrasion resistance.
  • Possesses perfect spooling behavior on multilayer drum.

ISO 4309 Rope Category No: All Diameters RCN.23-3.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104102205070149
Product Name Steel Wire Rope Verotop P Rope Ø 22 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 34 - 101103404250231 - Certex UK
Specs
Application Power and Public Utility
Strength 163654 lbs (74220 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 8 - 101100804270341 - Certex UK
Specs
Application Power and Public Utility
Strength 9307 lbs (4221 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100304250190 - Certex UK
Specs
Application Power and Public Utility
Strength 1099 lbs (499 kg)
Diameter 0.1181 inch (3 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 12 mm - 101101204250160 - Certex UK
Specs
Strength 22233 lbs (10083 kg)
Diameter 0.4724 inch (12 mm)
End Fittings None (Bare Cable)
View Details