Certex UK Steel Wire Rope Verotop Rope Ø 20 mm 104102006270129

Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop Rope Ø 20 mm - 104102006270129 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop Rope Ø 20 mm
104102006270129
Steel Wire Rope Verotop Rope Ø 20 mm 104102006270129
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop is a very flexible rotation-resistant rope
with compacted strands.
Features:

  • Extremely high breaking force.
  • Very good fatigue properties.
  • Very high resistance against flattening and wear.
  • Especially suitable for multiple layer spooling.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104102006270129
Product Name Steel Wire Rope Verotop Rope Ø 20 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 8 mm - 101100804270190 - Certex UK
Specs
Application Power and Public Utility
Strength 8655 lbs (3925 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 15 mm - 101101503270191 - Certex UK
Specs
Application Power and Public Utility
Strength 30348 lbs (13763 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 42 - 101104204300341 - Certex UK
Specs
Application Power and Public Utility
Strength 282574 lbs (128151 kg)
Diameter 1.65 inch (42 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 13 mm - 101101304050191 - Certex UK
Specs
Application Power and Public Utility
Strength 20637 lbs (9359 kg)
Diameter 0.5118 inch (13 mm)
View Details