Certex UK ROPETEX PERFORM 35C Rope Ø 20 104102006270012

Description
Ropetex PERFORM 35C is a flexible high-quality rotation resistant steel wire rope. The strands are compacted giving it a high breaking load and making it wear resistant. Ropetex PERFORM 35C is very well suited for multi-layer spooling. Key product benefits Rotation resistant steel wire rope Excellent lifetime Suitable for multi-layer drum spooling Very resistant against crushing Very wear resistant High breaking load (MBL) Main applications Hoist ropes Auxilary hoist ropes Rope Category Number acc. to ISO4309:2017: 23-2
Request a Quote
Description
Ropetex PERFORM 35C is a flexible high-quality rotation resistant steel wire rope. The strands are compacted giving it a high breaking load and making it wear resistant. Ropetex PERFORM 35C is very well suited for multi-layer spooling. Key product benefits Rotation resistant steel wire rope Excellent lifetime Suitable for multi-layer drum spooling Very resistant against crushing Very wear resistant High breaking load (MBL) Main applications Hoist ropes Auxilary hoist ropes Rope Category Number acc. to ISO4309:2017: 23-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ROPETEX PERFORM 35C Rope Ø 20 - 104102006270012 - Certex UK
Harworth, United Kingdom
ROPETEX PERFORM 35C Rope Ø 20
104102006270012
ROPETEX PERFORM 35C Rope Ø 20 104102006270012
Ropetex PERFORM 35C is a flexible high-quality rotation resistant steel wire rope. The strands are compacted giving it a high breaking load and making it wear resistant. Ropetex PERFORM 35C is very well suited for multi-layer spooling. Key product benefits Rotation resistant steel wire rope Excellent lifetime Suitable for multi-layer drum spooling Very resistant against crushing Very wear resistant High breaking load (MBL) Main applications Hoist ropes Auxilary hoist ropes Rope Category Number acc. to ISO4309:2017: 23-2

Ropetex PERFORM 35C is a flexible high-quality rotation resistant steel wire rope. The strands are compacted giving it a high breaking load and making it wear resistant. Ropetex PERFORM 35C is very well suited for multi-layer spooling.

Key product benefits

  • Rotation resistant steel wire rope
  • Excellent lifetime
  • Suitable for multi-layer drum spooling
  • Very resistant against crushing
  • Very wear resistant
  • High breaking load (MBL)

Main applications

  • Hoist ropes
  • Auxilary hoist ropes

Rope Category Number acc. to ISO4309:2017: 23-2

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104102006270012
Product Name ROPETEX PERFORM 35C Rope Ø 20
Application Power and Public Utility; Hoist ropes, Auxilary hoist ropes
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100403250190 - Certex UK
Specs
Application Power and Public Utility
Strength 1954 lbs (886 kg)
Diameter 0.1575 inch (4 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 34 - 101103404270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 168150 lbs (76259 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100304250190 - Certex UK
Specs
Application Power and Public Utility
Strength 1099 lbs (499 kg)
Diameter 0.1181 inch (3 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 32 - 101103204270341 - Certex UK
Specs
Application Power and Public Utility
Strength 148818 lbs (67491 kg)
Diameter 1.26 inch (32 mm)
View Details