Certex UK Steel Wire Rope Verotop P Rope Ø 19 mm 104101905300149

Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote
Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop P Rope Ø 19 mm - 104101905300149 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop P Rope Ø 19 mm
104101905300149
Steel Wire Rope Verotop P Rope Ø 19 mm 104101905300149
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.

Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands
and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Provides a very stable rope structure and achieves excellent bending fatigue results.
  • Offers excellent crushing and very good abrasion resistance.
  • Possesses perfect spooling behavior on multilayer drum.

ISO 4309 Rope Category No: All Diameters RCN.23-3.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104101905300149
Product Name Steel Wire Rope Verotop P Rope Ø 19 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19-WSC Seal Rope Ø 7 mm - 101100704250210 - Certex UK
Specs
Application Power and Public Utility
Strength 6946 lbs (3150 kg)
Diameter 0.2756 inch (7 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 18 - 101101803270231 - Certex UK
Specs
Application Power and Public Utility
Strength 50805 lbs (23041 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 16 mm - 101101604250160 - Certex UK
Specs
Strength 39565 lbs (17943 kg)
Diameter 0.6299 inch (16 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 18 - 101101803250231 - Certex UK
Specs
Application Power and Public Utility
Strength 45859 lbs (20798 kg)
Diameter 0.7087 inch (18 mm)
View Details