Certex UK Wire rope Dyform 34LR-PI Rope Ø 19 mm 104101905270059

Description
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 10-40 mm RCN.23-2 42-76mm RCN.31
Request a Quote
Description
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 10-40 mm RCN.23-2 42-76mm RCN.31
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 34LR-PI Rope Ø 19 mm - 104101905270059 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 34LR-PI Rope Ø 19 mm
104101905270059
Wire rope Dyform 34LR-PI Rope Ø 19 mm 104101905270059
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 10-40 mm RCN.23-2 42-76mm RCN.31

Very Low Rotation.

Superior bending fatigue life when compared with conventional low rotation ropes.

Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands.

Reduced elongation results from increased steel content and the Dyform process.

Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion.

  • ISO 4309 Rope Category No:
    • 10-40 mm RCN.23-2
    • 42-76mm RCN.31
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104101905270059
Product Name Wire rope Dyform 34LR-PI Rope Ø 19 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 11 mm - 101101104070191 - Certex UK
Specs
Application Power and Public Utility
Strength 16365 lbs (7422 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 32 - 101103203270231 - Certex UK
Specs
Application Power and Public Utility
Strength 160732 lbs (72894 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 11 mm - 101101103250190 - Certex UK
Specs
Application Power and Public Utility
Strength 14792 lbs (6708 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm - 101100184250160 - Certex UK
Specs
Strength 463 lbs (210 kg)
Diameter 0.0709 inch (1.8 mm)
End Fittings None (Bare Cable)
View Details