Certex UK Steel Wire Rope Verotop Rope Ø 19 mm 104101905100129

Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop Rope Ø 19 mm - 104101905100129 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop Rope Ø 19 mm
104101905100129
Steel Wire Rope Verotop Rope Ø 19 mm 104101905100129
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop is a very flexible rotation-resistant rope
with compacted strands.
Features:

  • Extremely high breaking force.
  • Very good fatigue properties.
  • Very high resistance against flattening and wear.
  • Especially suitable for multiple layer spooling.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104101905100129
Product Name Steel Wire Rope Verotop Rope Ø 19 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 28 - 101102803250231 - Certex UK
Specs
Application Power and Public Utility
Strength 111051 lbs (50363 kg)
Diameter 1.1 inch (28 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 32 mm - 101103203250191 - Certex UK
Specs
Application Power and Public Utility
Strength 124989 lbs (56684 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 36 mm - 101103603070191 - Certex UK
Specs
Application Power and Public Utility
Strength 175344 lbs (79521 kg)
Diameter 1.42 inch (36 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 13 - 101101303270341 - Certex UK
Specs
Application Power and Public Utility
Strength 24503 lbs (11113 kg)
Diameter 0.5118 inch (13 mm)
View Details