Certex UK Steel Wire Rope Verotop Rope Ø 19 mm 104101905070129

Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop Rope Ø 19 mm - 104101905070129 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop Rope Ø 19 mm
104101905070129
Steel Wire Rope Verotop Rope Ø 19 mm 104101905070129
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop is a very flexible rotation-resistant rope
with compacted strands.
Features:

  • Extremely high breaking force.
  • Very good fatigue properties.
  • Very high resistance against flattening and wear.
  • Especially suitable for multiple layer spooling.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104101905070129
Product Name Steel Wire Rope Verotop Rope Ø 19 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 10 mm - 101101003250190 - Certex UK
Specs
Application Power and Public Utility
Strength 12207 lbs (5536 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 12 mm - 101101204270170 - Certex UK
Specs
Application Power and Public Utility
Strength 20929 lbs (9492 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 32 - 101103204270341 - Certex UK
Specs
Application Power and Public Utility
Strength 148818 lbs (67491 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 13 mm - 101101303250171 - Certex UK
Specs
Application Power and Public Utility
Strength 22188 lbs (10062 kg)
Diameter 0.5118 inch (13 mm)
View Details