Certex UK Steel Wire Rope verotop E Rope Ø 18 mm 104101806300139

Description
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verotop E Rope Ø 18 mm - 104101806300139 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verotop E Rope Ø 18 mm
104101806300139
Steel Wire Rope verotop E Rope Ø 18 mm 104101806300139
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands.

Properties:

  • High breaking strength with very strong resistance to drum crushing.
  • Very good bending fatigue results..
  • Great resistance to crushing and abrasion.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104101806300139
Product Name Steel Wire Rope verotop E Rope Ø 18 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 10 mm - 101101004250170 - Certex UK
Specs
Application Power and Public Utility
Strength 13128 lbs (5954 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 22 - 101102204270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 70362 lbs (31910 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 8 mm - 101100803050191 - Certex UK
Specs
Application Power and Public Utility
Strength 7823 lbs (3548 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 20 - 101102003270341 - Certex UK
Specs
Application Power and Public Utility
Strength 58223 lbs (26405 kg)
Diameter 0.7874 inch (20 mm)
View Details