Certex UK Steel Wire Rope Verotop P Rope Ø 18 mm 104101805270149

Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote
Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop P Rope Ø 18 mm - 104101805270149 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop P Rope Ø 18 mm
104101805270149
Steel Wire Rope Verotop P Rope Ø 18 mm 104101805270149
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.

Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands
and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Provides a very stable rope structure and achieves excellent bending fatigue results.
  • Offers excellent crushing and very good abrasion resistance.
  • Possesses perfect spooling behavior on multilayer drum.

ISO 4309 Rope Category No: All Diameters RCN.23-3.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104101805270149
Product Name Steel Wire Rope Verotop P Rope Ø 18 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 40 - 101104003270341 - Certex UK
Specs
Application Power and Public Utility
Strength 232668 lbs (105518 kg)
Diameter 1.57 inch (40 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 11 mm - 101101104270170 - Certex UK
Specs
Application Power and Public Utility
Strength 17602 lbs (7983 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 13 mm - 101101303050191 - Certex UK
Specs
Application Power and Public Utility
Strength 20637 lbs (9359 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 42 - 101104203250231 - Certex UK
Specs
Application Power and Public Utility
Strength 249978 lbs (113369 kg)
Diameter 1.65 inch (42 mm)
View Details