Certex UK Wire rope Dyform 34LR-PI Rope Ø 18 mm 104101805070059

Description
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 10-40 mm RCN.23-2 42-76mm RCN.31
Request a Quote
Description
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 10-40 mm RCN.23-2 42-76mm RCN.31
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 34LR-PI Rope Ø 18 mm - 104101805070059 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 34LR-PI Rope Ø 18 mm
104101805070059
Wire rope Dyform 34LR-PI Rope Ø 18 mm 104101805070059
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 10-40 mm RCN.23-2 42-76mm RCN.31

Very Low Rotation.

Superior bending fatigue life when compared with conventional low rotation ropes.

Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands.

Reduced elongation results from increased steel content and the Dyform process.

Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion.

  • ISO 4309 Rope Category No:
    • 10-40 mm RCN.23-2
    • 42-76mm RCN.31
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104101805070059
Product Name Wire rope Dyform 34LR-PI Rope Ø 18 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 5 mm - 101100504250160 - Certex UK
Specs
Strength 3867 lbs (1754 kg)
Diameter 0.1969 inch (5 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 20 mm - 101102003070191 - Certex UK
Specs
Application Power and Public Utility
Strength 54177 lbs (24570 kg)
Diameter 0.7874 inch (20 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 22 - 101102204270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 70362 lbs (31910 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100304050191 - Certex UK
Specs
Application Power and Public Utility
Strength 1099 lbs (499 kg)
Diameter 0.1181 inch (3 mm)
View Details