Certex UK Steel Wire Rope Verotop P Rope Ø 17 mm 104101706100149

Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote
Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop P Rope Ø 17 mm - 104101706100149 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop P Rope Ø 17 mm
104101706100149
Steel Wire Rope Verotop P Rope Ø 17 mm 104101706100149
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.

Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands
and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Provides a very stable rope structure and achieves excellent bending fatigue results.
  • Offers excellent crushing and very good abrasion resistance.
  • Possesses perfect spooling behavior on multilayer drum.

ISO 4309 Rope Category No: All Diameters RCN.23-3.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104101706100149
Product Name Steel Wire Rope Verotop P Rope Ø 17 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19-WSC Seal Rope Ø 6 mm - 101100604250210 - Certex UK
Specs
Application Power and Public Utility
Strength 5103 lbs (2314 kg)
Diameter 0.2362 inch (6 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 20 mm - 101102003270191 - Certex UK
Specs
Application Power and Public Utility
Strength 54177 lbs (24570 kg)
Diameter 0.7874 inch (20 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 26 mm - 101102604070191 - Certex UK
Specs
Application Power and Public Utility
Strength 91494 lbs (41494 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 9 - 101100904270231 - Certex UK
Specs
Application Power and Public Utility
Strength 12701 lbs (5760 kg)
Diameter 0.3543 inch (9 mm)
View Details