Certex UK Steel Wire Rope Verotop Rope Ø 17 mm 104101706100129

Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop Rope Ø 17 mm - 104101706100129 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop Rope Ø 17 mm
104101706100129
Steel Wire Rope Verotop Rope Ø 17 mm 104101706100129
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop is a very flexible rotation-resistant rope
with compacted strands.
Features:

  • Extremely high breaking force.
  • Very good fatigue properties.
  • Very high resistance against flattening and wear.
  • Especially suitable for multiple layer spooling.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104101706100129
Product Name Steel Wire Rope Verotop Rope Ø 17 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 24 - 101102403270341 - Certex UK
Specs
Application Power and Public Utility
Strength 83850 lbs (38027 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 18 - 101101804300341 - Certex UK
Specs
Application Power and Public Utility
Strength 51929 lbs (23550 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100404270190 - Certex UK
Specs
Application Power and Public Utility
Strength 2165 lbs (982 kg)
Diameter 0.1575 inch (4 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 48 - 101104803300341 - Certex UK
Specs
Application Power and Public Utility
Strength 369122 lbs (167402 kg)
Diameter 1.89 inch (48 mm)
View Details