Certex UK Steel Wire Rope Verotop Rope Ø 16 mm 104101606270129

Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop Rope Ø 16 mm - 104101606270129 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop Rope Ø 16 mm
104101606270129
Steel Wire Rope Verotop Rope Ø 16 mm 104101606270129
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop is a very flexible rotation-resistant rope
with compacted strands.
Features:

  • Extremely high breaking force.
  • Very good fatigue properties.
  • Very high resistance against flattening and wear.
  • Especially suitable for multiple layer spooling.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104101606270129
Product Name Steel Wire Rope Verotop Rope Ø 16 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 40 - 101104003250231 - Certex UK
Specs
Application Power and Public Utility
Strength 226598 lbs (102766 kg)
Diameter 1.57 inch (40 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100903050191 - Certex UK
Specs
Application Power and Public Utility
Strength 9891 lbs (4486 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 22 - 101102204270231 - Certex UK
Specs
Application Power and Public Utility
Strength 75982 lbs (34459 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 48 - 101104804250231 - Certex UK
Specs
Application Power and Public Utility
Strength 326410 lbs (148032 kg)
Diameter 1.89 inch (48 mm)
View Details