Certex UK Steel Wire Rope verotop E Rope Ø 14 mm 104101405270139

Description
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verotop E Rope Ø 14 mm - 104101405270139 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verotop E Rope Ø 14 mm
104101405270139
Steel Wire Rope verotop E Rope Ø 14 mm 104101405270139
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands.

Properties:

  • High breaking strength with very strong resistance to drum crushing.
  • Very good bending fatigue results..
  • Great resistance to crushing and abrasion.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104101405270139
Product Name Steel Wire Rope verotop E Rope Ø 14 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 44 - 101104403270231 - Certex UK
Specs
Application Power and Public Utility
Strength 303705 lbs (137735 kg)
Diameter 1.73 inch (44 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 13 - 101101304300341 - Certex UK
Specs
Application Power and Public Utility
Strength 26976 lbs (12234 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 12 mm - 101101204250160 - Certex UK
Specs
Strength 22233 lbs (10083 kg)
Diameter 0.4724 inch (12 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 2 mm - 101100204250160 - Certex UK
Specs
Strength 618 lbs (280 kg)
Diameter 0.0787 inch (2 mm)
End Fittings None (Bare Cable)
View Details