Certex UK Steel Wire Rope verotop E Rope Ø 14 mm 104101405100139

Description
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verotop E Rope Ø 14 mm - 104101405100139 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verotop E Rope Ø 14 mm
104101405100139
Steel Wire Rope verotop E Rope Ø 14 mm 104101405100139
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands.

Properties:

  • High breaking strength with very strong resistance to drum crushing.
  • Very good bending fatigue results..
  • Great resistance to crushing and abrasion.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104101405100139
Product Name Steel Wire Rope verotop E Rope Ø 14 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 30 mm - 101103004250191 - Certex UK
Specs
Application Power and Public Utility
Strength 109927 lbs (49854 kg)
Diameter 1.18 inch (30 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 44 - 101104404250231 - Certex UK
Specs
Application Power and Public Utility
Strength 274256 lbs (124379 kg)
Diameter 1.73 inch (44 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 40 - 101104004250231 - Certex UK
Specs
Application Power and Public Utility
Strength 226598 lbs (102766 kg)
Diameter 1.57 inch (40 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 11 mm - 101101103270170 - Certex UK
Specs
Application Power and Public Utility
Strength 17602 lbs (7983 kg)
Diameter 0.4331 inch (11 mm)
View Details