Certex UK ROPETEX PERFORM 35C Rope Ø 13 104101306300012

Description
Ropetex PERFORM 35C is a flexible high-quality rotation resistant steel wire rope. The strands are compacted giving it a high breaking load and making it wear resistant. Ropetex PERFORM 35C is very well suited for multi-layer spooling. Key product benefits Rotation resistant steel wire rope Excellent lifetime Suitable for multi-layer drum spooling Very resistant against crushing Very wear resistant High breaking load (MBL) Main applications Hoist ropes Auxilary hoist ropes Rope Category Number acc. to ISO4309:2017: 23-2
Request a Quote
Description
Ropetex PERFORM 35C is a flexible high-quality rotation resistant steel wire rope. The strands are compacted giving it a high breaking load and making it wear resistant. Ropetex PERFORM 35C is very well suited for multi-layer spooling. Key product benefits Rotation resistant steel wire rope Excellent lifetime Suitable for multi-layer drum spooling Very resistant against crushing Very wear resistant High breaking load (MBL) Main applications Hoist ropes Auxilary hoist ropes Rope Category Number acc. to ISO4309:2017: 23-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ROPETEX PERFORM 35C Rope Ø 13 - 104101306300012 - Certex UK
Harworth, United Kingdom
ROPETEX PERFORM 35C Rope Ø 13
104101306300012
ROPETEX PERFORM 35C Rope Ø 13 104101306300012
Ropetex PERFORM 35C is a flexible high-quality rotation resistant steel wire rope. The strands are compacted giving it a high breaking load and making it wear resistant. Ropetex PERFORM 35C is very well suited for multi-layer spooling. Key product benefits Rotation resistant steel wire rope Excellent lifetime Suitable for multi-layer drum spooling Very resistant against crushing Very wear resistant High breaking load (MBL) Main applications Hoist ropes Auxilary hoist ropes Rope Category Number acc. to ISO4309:2017: 23-2

Ropetex PERFORM 35C is a flexible high-quality rotation resistant steel wire rope. The strands are compacted giving it a high breaking load and making it wear resistant. Ropetex PERFORM 35C is very well suited for multi-layer spooling.

Key product benefits

  • Rotation resistant steel wire rope
  • Excellent lifetime
  • Suitable for multi-layer drum spooling
  • Very resistant against crushing
  • Very wear resistant
  • High breaking load (MBL)

Main applications

  • Hoist ropes
  • Auxilary hoist ropes

Rope Category Number acc. to ISO4309:2017: 23-2

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104101306300012
Product Name ROPETEX PERFORM 35C Rope Ø 13
Application Power and Public Utility; Hoist ropes, Auxilary hoist ropes
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 15 mm - 101101503250191 - Certex UK
Specs
Application Power and Public Utility
Strength 27426 lbs (12438 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100304070191 - Certex UK
Specs
Application Power and Public Utility
Strength 1218 lbs (553 kg)
Diameter 0.1181 inch (3 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 11 mm - 101101103250170 - Certex UK
Specs
Application Power and Public Utility
Strength 15893 lbs (7208 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102404050191 - Certex UK
Specs
Application Power and Public Utility
Strength 70362 lbs (31910 kg)
Diameter 0.9449 inch (24 mm)
View Details