Certex UK Steel Wire Rope verotop E Rope Ø 11 mm 104101106070139

Description
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verotop E Rope Ø 11 mm - 104101106070139 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verotop E Rope Ø 11 mm
104101106070139
Steel Wire Rope verotop E Rope Ø 11 mm 104101106070139
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands.

Properties:

  • High breaking strength with very strong resistance to drum crushing.
  • Very good bending fatigue results..
  • Great resistance to crushing and abrasion.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104101106070139
Product Name Steel Wire Rope verotop E Rope Ø 11 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 11 mm - 101101104070191 - Certex UK
Specs
Application Power and Public Utility
Strength 16365 lbs (7422 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 18 - 101101804270231 - Certex UK
Specs
Application Power and Public Utility
Strength 50805 lbs (23041 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100904050191 - Certex UK
Specs
Application Power and Public Utility
Strength 9891 lbs (4486 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100404250190 - Certex UK
Specs
Application Power and Public Utility
Strength 1954 lbs (886 kg)
Diameter 0.1575 inch (4 mm)
View Details