Certex UK Steel Wire Rope Verotop Rope Ø 9 mm 104100905270129

Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop Rope Ø 9 mm - 104100905270129 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop Rope Ø 9 mm
104100905270129
Steel Wire Rope Verotop Rope Ø 9 mm 104100905270129
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop is a very flexible rotation-resistant rope
with compacted strands.
Features:

  • Extremely high breaking force.
  • Very good fatigue properties.
  • Very high resistance against flattening and wear.
  • Especially suitable for multiple layer spooling.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104100905270129
Product Name Steel Wire Rope Verotop Rope Ø 9 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103403070191 - Certex UK
Specs
Application Power and Public Utility
Strength 156461 lbs (70957 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100404270190 - Certex UK
Specs
Application Power and Public Utility
Strength 2165 lbs (982 kg)
Diameter 0.1575 inch (4 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 10 - 101101004270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 14545 lbs (6596 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 32 - 101103204300341 - Certex UK
Specs
Application Power and Public Utility
Strength 164104 lbs (74424 kg)
Diameter 1.26 inch (32 mm)
View Details