Certex UK Steel Wire Rope verostar 8 Rope Ø 60 mm 103106003050469

Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verostar 8 Rope Ø 60 mm - 103106003050469 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verostar 8 Rope Ø 60 mm
103106003050469
Steel Wire Rope verostar 8 Rope Ø 60 mm 103106003050469
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: Verostar 8 is a 8 strand non-rotation-resistant rope made out of conventional strands, plastic layer between the inner and outer strands.
Features:
- High breaking strength
- Very stable rope structure and achieves good bending fatigue results
- Achieves best service life in reeving systems with single layer drums
ISO 4309
Rope Category No
: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103106003050469
Product Name Steel Wire Rope verostar 8 Rope Ø 60 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 8 - 101100804270231 - Certex UK
Specs
Application Power and Public Utility
Strength 10049 lbs (4557 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 22 - 101102203270231 - Certex UK
Specs
Application Power and Public Utility
Strength 75982 lbs (34459 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 36 - 101103604250231 - Certex UK
Specs
Application Power and Public Utility
Strength 183662 lbs (83293 kg)
Diameter 1.42 inch (36 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100203250190 - Certex UK
Specs
Application Power and Public Utility
Strength 488 lbs (221 kg)
Diameter 0.0787 inch (2 mm)
View Details