Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista
Features:
- High breaking strength
- Very stable rope structure and achieves good bending fatigue results
- Achieves best service life in reeving systems with single layer drums
ISO 4309
Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
| Certex UK | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | 103105805250469 |
| Product Name | Steel Wire Rope verostar 8 Rope Ø 58 mm |
| Application | Power and Public Utility |
| Strength | 565597 lbs (256506 kg) |
| Diameter | 2.28 inch (58 mm) |