Certex UK Steel Wire Rope verostar 8 Rope Ø 58 mm 103105805070469

Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verostar 8 Rope Ø 58 mm - 103105805070469 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verostar 8 Rope Ø 58 mm
103105805070469
Steel Wire Rope verostar 8 Rope Ø 58 mm 103105805070469
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: Verostar 8 is a 8 strand non-rotation-resistant rope made out of conventional strands, plastic layer between the inner and outer strands.
Features:
- High breaking strength
- Very stable rope structure and achieves good bending fatigue results
- Achieves best service life in reeving systems with single layer drums
ISO 4309
Rope Category No
: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103105805070469
Product Name Steel Wire Rope verostar 8 Rope Ø 58 mm
Application Power and Public Utility
Strength 626293 lbs (284033 kg)
Diameter 2.28 inch (58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 11 mm - 101101104450160 - Certex UK
Specs
Strength 18681 lbs (8472 kg)
Diameter 0.4331 inch (11 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 10 mm - 101101003270170 - Certex UK
Specs
Application Power and Public Utility
Strength 14545 lbs (6596 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 26 - 101102603250231 - Certex UK
Specs
Application Power and Public Utility
Strength 95765 lbs (43431 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 10 mm - 101101003050191 - Certex UK
Specs
Application Power and Public Utility
Strength 12207 lbs (5536 kg)
Diameter 0.3937 inch (10 mm)
View Details