Certex UK Steel wire rope veropro 8 Rope Ø 52 mm 103105206100289

Description
Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling (Lang Lay). ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling (Lang Lay). ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel wire rope veropro 8 Rope Ø 52 mm - 103105206100289 - Certex UK
Harworth, United Kingdom
Steel wire rope veropro 8 Rope Ø 52 mm
103105206100289
Steel wire rope veropro 8 Rope Ø 52 mm 103105206100289
Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling (Lang Lay). ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Very stabile rope construction with very good fatigue properties.
  • A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion.
  • Very high resistance against flattening and wear.
  • Specially suitable for multilayer spooling (Lang Lay).

ISO 4309
Rope Category No:
Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103105206100289
Product Name Steel wire rope veropro 8 Rope Ø 52 mm
Application Power and Public Utility
Strength 575488 lbs (260992 kg)
Diameter 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 5 mm - 101100503250190 - Certex UK
Specs
Application Power and Public Utility
Strength 3057 lbs (1387 kg)
Diameter 0.1969 inch (5 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 15 mm - 101101503250171 - Certex UK
Specs
Application Power and Public Utility
Strength 29449 lbs (13355 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 38 - 101103803270341 - Certex UK
Specs
Application Power and Public Utility
Strength 209963 lbs (95221 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 11 - 101101103270231 - Certex UK
Specs
Application Power and Public Utility
Strength 18973 lbs (8605 kg)
Diameter 0.4331 inch (11 mm)
View Details