Certex UK Steel Wire Rope verostar 8 Rope Ø 48 mm 103104805250469

Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verostar 8 Rope Ø 48 mm - 103104805250469 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verostar 8 Rope Ø 48 mm
103104805250469
Steel Wire Rope verostar 8 Rope Ø 48 mm 103104805250469
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: Verostar 8 is a 8 strand non-rotation-resistant rope made out of conventional strands, plastic layer between the inner and outer strands.
Features:
- High breaking strength
- Very stable rope structure and achieves good bending fatigue results
- Achieves best service life in reeving systems with single layer drums
ISO 4309
Rope Category No
: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103104805250469
Product Name Steel Wire Rope verostar 8 Rope Ø 48 mm
Application Power and Public Utility
Strength 387330 lbs (175660 kg)
Diameter 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 34 - 101103404250231 - Certex UK
Specs
Application Power and Public Utility
Strength 163654 lbs (74220 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 28 mm - 101102804270191 - Certex UK
Specs
Application Power and Public Utility
Strength 106106 lbs (48120 kg)
Diameter 1.1 inch (28 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 18 - 101101803250231 - Certex UK
Specs
Application Power and Public Utility
Strength 45859 lbs (20798 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 15 mm - 101101503050191 - Certex UK
Specs
Application Power and Public Utility
Strength 27426 lbs (12438 kg)
Diameter 0.5906 inch (15 mm)
View Details