Certex UK Steel Wire Rope verostar 8 Rope Ø 46 mm 103104605070469

Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verostar 8 Rope Ø 46 mm - 103104605070469 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verostar 8 Rope Ø 46 mm
103104605070469
Steel Wire Rope verostar 8 Rope Ø 46 mm 103104605070469
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: Verostar 8 is a 8 strand non-rotation-resistant rope made out of conventional strands, plastic layer between the inner and outer strands.
Features:
- High breaking strength
- Very stable rope structure and achieves good bending fatigue results
- Achieves best service life in reeving systems with single layer drums
ISO 4309
Rope Category No
: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103104605070469
Product Name Steel Wire Rope verostar 8 Rope Ø 46 mm
Application Power and Public Utility
Strength 394074 lbs (178719 kg)
Diameter 1.81 inch (46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 5 mm - 101100504070191 - Certex UK
Specs
Application Power and Public Utility
Strength 3372 lbs (1529 kg)
Diameter 0.1969 inch (5 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100203070191 - Certex UK
Specs
Application Power and Public Utility
Strength 540 lbs (245 kg)
Diameter 0.0787 inch (2 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 40 - 101104004270341 - Certex UK
Specs
Application Power and Public Utility
Strength 232668 lbs (105518 kg)
Diameter 1.57 inch (40 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 16 mm - 101101603270191 - Certex UK
Specs
Application Power and Public Utility
Strength 34619 lbs (15700 kg)
Diameter 0.6299 inch (16 mm)
View Details