Certex UK Steel Wire Rope verostar 8 Rope Ø 44 mm 103104404050469

Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verostar 8 Rope Ø 44 mm - 103104404050469 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verostar 8 Rope Ø 44 mm
103104404050469
Steel Wire Rope verostar 8 Rope Ø 44 mm 103104404050469
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: Verostar 8 is a 8 strand non-rotation-resistant rope made out of conventional strands, plastic layer between the inner and outer strands.
Features:
- High breaking strength
- Very stable rope structure and achieves good bending fatigue results
- Achieves best service life in reeving systems with single layer drums
ISO 4309
Rope Category No
: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103104404050469
Product Name Steel Wire Rope verostar 8 Rope Ø 44 mm
Application Power and Public Utility
Strength 325510 lbs (147624 kg)
Diameter 1.73 inch (44 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 18 mm - 101101804250191 - Certex UK
Specs
Application Power and Public Utility
Strength 39565 lbs (17943 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 38 - 101103803250231 - Certex UK
Specs
Application Power and Public Utility
Strength 204568 lbs (92775 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 7 mm - 101100704070191 - Certex UK
Specs
Application Power and Public Utility
Strength 6632 lbs (3008 kg)
Diameter 0.2756 inch (7 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100903050191 - Certex UK
Specs
Application Power and Public Utility
Strength 9891 lbs (4486 kg)
Diameter 0.3543 inch (9 mm)
View Details