Certex UK Steel Wire Rope verostar 8 Rope Ø 42 mm 103104206050469

Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote
Description
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verostar 8 Rope Ø 42 mm - 103104206050469 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verostar 8 Rope Ø 42 mm
103104206050469
Steel Wire Rope verostar 8 Rope Ø 42 mm 103104206050469
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resista nt rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength - Very stable rope structure and achieves good bending fatigue results - Achieves best service life in reeving systems with single layer drums ISO 4309 Rope Category No: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Wire rope construction: Verostar 8 is a 8 strand non-rotation-resistant rope made out of conventional strands, plastic layer between the inner and outer strands.
Features:
- High breaking strength
- Very stable rope structure and achieves good bending fatigue results
- Achieves best service life in reeving systems with single layer drums
ISO 4309
Rope Category No
: Up to 42mm RCN.09, 43-48mm RCN.11, > 48mm RCN.13

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103104206050469
Product Name Steel Wire Rope verostar 8 Rope Ø 42 mm
Application Power and Public Utility
Strength 296511 lbs (134472 kg)
Diameter 1.65 inch (42 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 7 mm - 101100703270190 - Certex UK
Specs
Application Power and Public Utility
Strength 6632 lbs (3008 kg)
Diameter 0.2756 inch (7 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 19 - 101101904270231 - Certex UK
Specs
Application Power and Public Utility
Strength 56650 lbs (25691 kg)
Diameter 0.7480 inch (19 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100303070191 - Certex UK
Specs
Application Power and Public Utility
Strength 1218 lbs (553 kg)
Diameter 0.1181 inch (3 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 36 - 101103603270231 - Certex UK
Specs
Application Power and Public Utility
Strength 203219 lbs (92163 kg)
Diameter 1.42 inch (36 mm)
View Details