Certex UK Ropetex Perform 6C Rope Ø 40 mm 103104004300023

Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote
Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex Perform 6C Rope Ø 40 mm - 103104004300023 - Certex UK
Harworth, United Kingdom
Ropetex Perform 6C Rope Ø 40 mm
103104004300023
Ropetex Perform 6C Rope Ø 40 mm 103104004300023
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-40mm RCN.09

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103104004300023
Product Name Ropetex Perform 6C Rope Ø 40 mm
Application Power and Public Utility
Strength 315170 lbs (142934 kg)
Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100303250190 - Certex UK
Specs
Application Power and Public Utility
Strength 1099 lbs (499 kg)
Diameter 0.1181 inch (3 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 11 mm - 101101104250210 - Certex UK
Specs
Application Power and Public Utility
Strength 17130 lbs (7769 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 12 mm - 101101204270190 - Certex UK
Specs
Application Power and Public Utility
Strength 19468 lbs (8829 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 42 - 101104204300341 - Certex UK
Specs
Application Power and Public Utility
Strength 282574 lbs (128151 kg)
Diameter 1.65 inch (42 mm)
View Details