Certex UK PYTHON Super 8S Rope Ø 40 mm 103104004050349

Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote
Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PYTHON Super 8S Rope Ø 40 mm - 103104004050349 - Certex UK
Harworth, United Kingdom
PYTHON Super 8S Rope Ø 40 mm
103104004050349
PYTHON Super 8S Rope Ø 40 mm 103104004050349
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06

Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion.
Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.06

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103104004050349
Product Name PYTHON Super 8S Rope Ø 40 mm
Application Power and Public Utility
Strength 297163 lbs (134768 kg)
Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 10 - 101101004300341 - Certex UK
Specs
Application Power and Public Utility
Strength 16028 lbs (7269 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 26 mm - 101102603250191 - Certex UK
Specs
Application Power and Public Utility
Strength 82502 lbs (37416 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100903070191 - Certex UK
Specs
Application Power and Public Utility
Strength 10948 lbs (4965 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 12 mm - 101101204070191 - Certex UK
Specs
Application Power and Public Utility
Strength 19468 lbs (8829 kg)
Diameter 0.4724 inch (12 mm)
View Details