Certex UK PYTHON Super 8S Rope Ø 38 mm 103103806100349

Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote
Description
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PYTHON Super 8S Rope Ø 38 mm - 103103806100349 - Certex UK
Harworth, United Kingdom
PYTHON Super 8S Rope Ø 38 mm
103103806100349
PYTHON Super 8S Rope Ø 38 mm 103103806100349
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.06

Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion.
Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.06

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103103806100349
Product Name PYTHON Super 8S Rope Ø 38 mm
Application Power and Public Utility
Strength 327286 lbs (148429 kg)
Diameter 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 14 - 101101404300341 - Certex UK
Specs
Application Power and Public Utility
Strength 31472 lbs (14273 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 19 - 101101903300341 - Certex UK
Specs
Application Power and Public Utility
Strength 57774 lbs (26201 kg)
Diameter 0.7480 inch (19 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 38 - 101103803300341 - Certex UK
Specs
Application Power and Public Utility
Strength 231319 lbs (104907 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 12 mm - 101101204250190 - Certex UK
Specs
Application Power and Public Utility
Strength 17579 lbs (7972 kg)
Diameter 0.4724 inch (12 mm)
View Details