Certex UK Ropetex Perform 6C Rope Ø 38 mm 103103804300023

Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote
Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex Perform 6C Rope Ø 38 mm - 103103804300023 - Certex UK
Harworth, United Kingdom
Ropetex Perform 6C Rope Ø 38 mm
103103804300023
Ropetex Perform 6C Rope Ø 38 mm 103103804300023
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-40mm RCN.09

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103103804300023
Product Name Ropetex Perform 6C Rope Ø 38 mm
Application Power and Public Utility
Strength 284372 lbs (128967 kg)
Diameter 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100903250190 - Certex UK
Specs
Application Power and Public Utility
Strength 9891 lbs (4486 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 15 mm - 101101504270191 - Certex UK
Specs
Application Power and Public Utility
Strength 30348 lbs (13763 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 9 mm - 101100904270210 - Certex UK
Specs
Application Power and Public Utility
Strength 12701 lbs (5760 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 42 - 101104204250231 - Certex UK
Specs
Application Power and Public Utility
Strength 249978 lbs (113369 kg)
Diameter 1.65 inch (42 mm)
View Details