Certex UK Ropetex Perform 6C Rope Ø 38 mm 103103803270023

Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote
Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex Perform 6C Rope Ø 38 mm - 103103803270023 - Certex UK
Harworth, United Kingdom
Ropetex Perform 6C Rope Ø 38 mm
103103803270023
Ropetex Perform 6C Rope Ø 38 mm 103103803270023
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-40mm RCN.09

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103103803270023
Product Name Ropetex Perform 6C Rope Ø 38 mm
Application Power and Public Utility
Strength 266838 lbs (121015 kg)
Diameter 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 8 - 101100803250231 - Certex UK
Specs
Application Power and Public Utility
Strength 9059 lbs (4109 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 38 - 101103803300341 - Certex UK
Specs
Application Power and Public Utility
Strength 231319 lbs (104907 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 22 mm - 101102204250191 - Certex UK
Specs
Application Power and Public Utility
Strength 59122 lbs (26813 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 6 mm - 101100604250160 - Certex UK
Specs
Strength 5553 lbs (2518 kg)
Diameter 0.2362 inch (6 mm)
End Fittings None (Bare Cable)
View Details