Certex UK Ropetex Perform 6C Rope Ø 38 mm 103103803100023

Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote
Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex Perform 6C Rope Ø 38 mm - 103103803100023 - Certex UK
Harworth, United Kingdom
Ropetex Perform 6C Rope Ø 38 mm
103103803100023
Ropetex Perform 6C Rope Ø 38 mm 103103803100023
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-40mm RCN.09

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103103803100023
Product Name Ropetex Perform 6C Rope Ø 38 mm
Application Power and Public Utility
Strength 284372 lbs (128967 kg)
Diameter 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 16 mm - 101101604250171 - Certex UK
Specs
Application Power and Public Utility
Strength 33720 lbs (15293 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 38 - 101103804250231 - Certex UK
Specs
Application Power and Public Utility
Strength 204568 lbs (92775 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 24 - 101102403270341 - Certex UK
Specs
Application Power and Public Utility
Strength 83850 lbs (38027 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 11 mm - 101101103270170 - Certex UK
Specs
Application Power and Public Utility
Strength 17602 lbs (7983 kg)
Diameter 0.4331 inch (11 mm)
View Details