Certex UK Ropetex Perform 6C Rope Ø 35 mm 103103503300023

Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote
Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex Perform 6C Rope Ø 35 mm - 103103503300023 - Certex UK
Harworth, United Kingdom
Ropetex Perform 6C Rope Ø 35 mm
103103503300023
Ropetex Perform 6C Rope Ø 35 mm 103103503300023
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-40mm RCN.09

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103103503300023
Product Name Ropetex Perform 6C Rope Ø 35 mm
Application Power and Public Utility
Strength 240311 lbs (108985 kg)
Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 10 mm - 101101004250160 - Certex UK
Specs
Strength 15444 lbs (7004 kg)
Diameter 0.3937 inch (10 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100203050191 - Certex UK
Specs
Application Power and Public Utility
Strength 488 lbs (221 kg)
Diameter 0.0787 inch (2 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100203070191 - Certex UK
Specs
Application Power and Public Utility
Strength 540 lbs (245 kg)
Diameter 0.0787 inch (2 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm - 101100184450160 - Certex UK
Specs
Strength 463 lbs (210 kg)
Diameter 0.0709 inch (1.8 mm)
End Fittings None (Bare Cable)
View Details