Certex UK Ropetex Perform 6C Rope Ø 35 mm 103103503270023

Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote
Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex Perform 6C Rope Ø 35 mm - 103103503270023 - Certex UK
Harworth, United Kingdom
Ropetex Perform 6C Rope Ø 35 mm
103103503270023
Ropetex Perform 6C Rope Ø 35 mm 103103503270023
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-40mm RCN.09

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103103503270023
Product Name Ropetex Perform 6C Rope Ø 35 mm
Application Power and Public Utility
Strength 227048 lbs (102970 kg)
Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100304070191 - Certex UK
Specs
Application Power and Public Utility
Strength 1218 lbs (553 kg)
Diameter 0.1181 inch (3 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 32 mm - 101103204050191 - Certex UK
Specs
Application Power and Public Utility
Strength 124989 lbs (56684 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 32 - 101103203300341 - Certex UK
Specs
Application Power and Public Utility
Strength 164104 lbs (74424 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 40 mm - 101104004270191 - Certex UK
Specs
Application Power and Public Utility
Strength 216482 lbs (98178 kg)
Diameter 1.57 inch (40 mm)
View Details